The A10Z42-6000 is a unitized center bolt mount designed for static loads up to 500 lbf with a nominal axial deflection of 0.030 in. It has an outer diameter of 3.00 in., a center bore diameter of 1.81 in., and uses a natural rubber load-carrying member with a steel tubular spacer. The mount features a cinch washer and assembly bolt for installation, and requires lubrication during mounting to prevent damage to the rubber component.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z42-6000 |
| Product Name | Solo Unitized Center Bolt Mount, 500lbs Nominal Load Rating, 0.03in. Nominal Deflection Rating, 1.81in. Diameter. Material: Natural Rubber. |
| Application | Vibration Isolation |