The A10Z42-2000 is a unitized center bolt mount designed for axial loads up to 125 lbf with a nominal deflection of 0.018 in. It features a natural rubber load-carrying member and a steel tubular spacer, with an outer diameter of 1.09 in. and a center bolt diameter of 0.75 in. The mount includes a cinch washer and is installed by inserting into a socket with axial force and optional rotation. Selection is based on static load capacity, with next larger size recommended for dynamic loads exceeding three times the static load.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z42-2000 |
| Product Name | Solo Unitized Center Bolt Mount, 125lbs Nominal Load Rating, 0.018in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. |
| Application | Vibration Isolation |