Stock Drive Products & Sterling Instrument - SDP/SI Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. A10Z61MSF02

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z61MSF02 is a flanged silicone gel vibration damper with a 0.031 kgf load at deflection. It shares the operating temperature range of -40°C to +200°C, specific gravity of 1.07, Asker C hardness of 52.5, thermal conductivity of 0.2 W/m·K, and specific volume resistance ratio of 6.6 × 10¹⁴ Ω·cm with other variants in the A10Z61M series. The damper features a silicone gel body, iron unichrome-plated studs, and a stainless steel flange plate. Chemical resistance is indicated for toluene, acetone, fuel, and lubricants, with no reaction to distilled water and negative reactions to methanol, NaCl (10%), HCl (10%), and NaOH (5%).

Datasheet Summary
Powered by GS/AI

A10Z61MSF02 is a flanged silicone gel vibration damper with a 0.031 kgf load at deflection. It shares the operating temperature range of -40°C to +200°C, specific gravity of 1.07, Asker C hardness of 52.5, thermal conductivity of 0.2 W/m·K, and specific volume resistance ratio of 6.6 × 10¹⁴ Ω·cm with other variants in the A10Z61M series. The damper features a silicone gel body, iron unichrome-plated studs, and a stainless steel flange plate. Chemical resistance is indicated for toluene, acetone, fuel, and lubricants, with no reaction to distilled water and negative reactions to methanol, NaCl (10%), HCl (10%), and NaOH (5%).

Suppliers

Company
Product
Description
Supplier Links
Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. - A10Z61MSF02 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel.
A10Z61MSF02
Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel. A10Z61MSF02
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z61MSF02
Product Name Flanged Silicone Gel Vibration Damper, M6 Thread Size. Material: Body- Silicone Gel, Studs- Iron Unichro Plate, Flange Plate- Stainless Steel.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

#10-32 Stud, 27.6 - 55.1 lb./leg Optimum Load, Double Studded Silicone Gel Vibration Damper - A10Z64-THTW - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.98 inch (24.89 mm)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details
Solo Unitized Center Bolt Mount, 125lbs Nominal Load Rating, 0.018in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. - A10Z42-2000 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.96 inch (24.38 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-FB2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details