Stock Drive Products & Sterling Instrument - SDP/SI 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260AA2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1260AA2 is a vibration isolator with a diamond-shaped base plate, 2.98 inches long and 2.25 inches in diameter, featuring two mounting holes. It uses natural rubber as the isolator material and a steel or aluminum base. The part is rated for a maximum static load of 12 lbf, with a deflection up to 0.25 inch as shown in the load/deflection graph. It provides 81% isolation at minimum loads of 12 lbf when subjected to forcing frequencies up to 1100 cycles per minute. The isolator is part of the A10Z40-1260 series, which includes variants with different load ratings identified by AA, BB, CC, DD, and DK suffixes.

Datasheet Summary
Powered by GS/AI

The A10Z40-1260AA2 is a vibration isolator with a diamond-shaped base plate, 2.98 inches long and 2.25 inches in diameter, featuring two mounting holes. It uses natural rubber as the isolator material and a steel or aluminum base. The part is rated for a maximum static load of 12 lbf, with a deflection up to 0.25 inch as shown in the load/deflection graph. It provides 81% isolation at minimum loads of 12 lbf when subjected to forcing frequencies up to 1100 cycles per minute. The isolator is part of the A10Z40-1260 series, which includes variants with different load ratings identified by AA, BB, CC, DD, and DK suffixes.

Suppliers

Company
Product
Description
Supplier Links
2.98
Hicksville, NY, United States
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1260AA2
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260AA2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260AA2
Product Name 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylinderical mount > Not recommended for static shear loads - A10Z 2-319D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 86.00 lbs (39.00 kg)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 4.00 lbs (1.81 kg)
View Details
Cylindrical Mount, 533.8N Max. Compression Load, 280.2N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310DM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 120.00 lbs (54.42 kg)
View Details
The max. Compression Loads is for 81% Isolation, CPM-Cycles per Minute - A10Z40-1240DK - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 93.00 lbs (42.18 kg)
View Details