Stock Drive Products & Sterling Instrument - SDP/SI 1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1507B is a bushing-style finger-flex mounting for vibration isolation, designed for loads between 35 and 80 lbf. It has an outside diameter of 1-29/32 inches, an inner diameter of 1-5/32 inches, and a height of 7/8 inch. The mounting features 12 fingers on each side arranged out of phase and is made of natural rubber with a hardness of 60 Durometer. It supports a maximum static load of 80 lbf and provides 81% isolation at a minimum dynamic load of 50 lbf at 1750 cycles per minute. The natural frequency for this mount is approximately 12 Hz under rated load conditions.

Datasheet Summary
Powered by GS/AI

A10R 4-1507B is a bushing-style finger-flex mounting for vibration isolation, designed for loads between 35 and 80 lbf. It has an outside diameter of 1-29/32 inches, an inner diameter of 1-5/32 inches, and a height of 7/8 inch. The mounting features 12 fingers on each side arranged out of phase and is made of natural rubber with a hardness of 60 Durometer. It supports a maximum static load of 80 lbf and provides 81% isolation at a minimum dynamic load of 50 lbf at 1750 cycles per minute. The natural frequency for this mount is approximately 12 Hz under rated load conditions.

Suppliers

Company
Product
Description
Supplier Links
1.906
Hicksville, NY, United States
1.906" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1507B
1.906" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1507B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1507B
Product Name 1.906" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-300A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details
10mm Width X 10mm Length X 5mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
Leveling Base Mount, 500lbs Min. Load, 1000lbs. Max Load, Material: Steel. - A10Z25-LM5 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 1000.00 lbs (453.51 kg)
View Details
39.4
Specs
Application Vibration Isolation
View Details