Stock Drive Products & Sterling Instrument - SDP/SI 2.25" Square Base Plate with 4 Mounting Holes A10Z40-1260CC3

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1260CC3 is a vibration isolator with a square aluminum base measuring 2.25 inches on each side and four mounting holes, designed for static loads between 12 and 60 lbf. It uses natural rubber as the isolating material and has a maximum recommended static deflection of 0.25 inches at a 30 lbf load, as shown in the load/deflection graph. The isolator supports 81% vibration isolation at minimum loads of 30 lbf or higher, based on the isolation efficiency table. It is rated for continuous operation up to 3500 cycles per minute. The mounting pattern includes two holes spaced 2.00 inches apart and two holes spaced 1.00 inch apart, with a hole diameter of 0.19 inch.

Datasheet Summary
Powered by GS/AI

A10Z40-1260CC3 is a vibration isolator with a square aluminum base measuring 2.25 inches on each side and four mounting holes, designed for static loads between 12 and 60 lbf. It uses natural rubber as the isolating material and has a maximum recommended static deflection of 0.25 inches at a 30 lbf load, as shown in the load/deflection graph. The isolator supports 81% vibration isolation at minimum loads of 30 lbf or higher, based on the isolation efficiency table. It is rated for continuous operation up to 3500 cycles per minute. The mounting pattern includes two holes spaced 2.00 inches apart and two holes spaced 1.00 inch apart, with a hole diameter of 0.19 inch.

Suppliers

Company
Product
Description
Supplier Links
2.25
Hicksville, NY, United States
2.25" Square Base Plate with 4 Mounting Holes
A10Z40-1260CC3
2.25" Square Base Plate with 4 Mounting Holes A10Z40-1260CC3
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260CC3
Product Name 2.25" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Mount, 21.8N Max. Compression Load, 12N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302AM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.90 lbs (2.22 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Cylinderical mount > Not recommended for static shear loads - A10Z 2-319C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 57.00 lbs (25.85 kg)
View Details