Stock Drive Products & Sterling Instrument - SDP/SI 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260CC4

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1260CC4 is a vibration isolator with a diamond-shaped steel base plate, 2.98 inches long and 2.25 inches in diameter, featuring two mounting holes and a natural rubber isolator rated for static loads up to 30 lbf. The isolator provides 81% vibration isolation at minimum loads of 23 lbf at 1500 cycles per minute, with deflection up to 0.25 inch as indicated by the load/deflection graph. The part is one variant in the A10Z40-1260 series, which includes aluminum and steel base options and multiple load ratings identified by AA through DK designations.

Datasheet Summary
Powered by GS/AI

A10Z40-1260CC4 is a vibration isolator with a diamond-shaped steel base plate, 2.98 inches long and 2.25 inches in diameter, featuring two mounting holes and a natural rubber isolator rated for static loads up to 30 lbf. The isolator provides 81% vibration isolation at minimum loads of 23 lbf at 1500 cycles per minute, with deflection up to 0.25 inch as indicated by the load/deflection graph. The part is one variant in the A10Z40-1260 series, which includes aluminum and steel base options and multiple load ratings identified by AA through DK designations.

Suppliers

Company
Product
Description
Supplier Links
2.98
Hicksville, NY, United States
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1260CC4
2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1260CC4
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1260CC4
Product Name 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
Thickness 0.75 inch (19.05 mm)
View Details
#10-32 Stud, 2.8 - 7.2 lb./leg Optimum Load, Flanged Silicone Gel Vibration Damper - A10Z64-SF02 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
Double-Studded Silicone Gel Vibration Damper, M4 Thread Size. Material: Body- Silicone Gel, Studs- Brass Nickel Plated. - A10Z61MTHB - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.71 inch (18.00 mm)
View Details