A10Z40-1260BB4 is a vibration isolator with a diamond-shaped base plate, made of natural rubber with a steel or aluminum base, rated for static loads up to 20 lbf and maximum deflection of 0.25 in. The isolator measures 2.98 in. in length and 2.25 in. in diameter, with two mounting holes of 0.19 in. diameter spaced 1.75 in. apart. It provides 81% vibration isolation at minimum loads of 20 lbf up to 1100 cycles per minute, per the load/deflection and isolation graphs. The part is part of a series available in multiple load ratings and base materials.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z40-1260BB4 |
| Product Name | 2.98" Length, 2.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes |
| Application | Vibration Isolation |