Stock Drive Products & Sterling Instrument - SDP/SI Cylindrical Mount, 823N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. A10Z 2M308CM08

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Mount, 823N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. - A10Z 2M308CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Cylindrical Mount, 823N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel.
A10Z 2M308CM08
Cylindrical Mount, 823N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel. A10Z 2M308CM08
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2M308CM08
Product Name Cylindrical Mount, 823N Max. Compression Load. Material: Body- Natural Rubber, Fasteners- Zinc Plated Steel.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Tandem Unitized Center Bolt Mount, 150lbs Norminal Load Rating, 0.01in. Norminal Deflection Rating, 1.16in. Diameter. Material: Natural Rubber. - A10Z42-A3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.59 inch (14.99 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM1U0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.75 inch (19.05 mm)
View Details