A10Z61MA2 is a vibration damping silicone gel bushing with a 3 mm collar inner diameter and 7 mm collar length, designed to isolate micro-vibrations and light shocks. It supports a recommended load of 0.625 kg per leg, has an optimum resonance point of 49 to 37 Hz, and provides a resonance magnification of 9 to 10 dB. The bushing consists of a brass collar and silicone gel, and is intended for mounting with an external bolt and washer. Its physical dimensions align with Figure 2 of the installation diagram.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z61MA2 |
| Product Name | 3mm Collar ID, 7mm Collar Length Vibration Damping Siliicone Gel Bushing |
| Application | Vibration Isolation |