Double-studded silicone gel vibration dampers for compression-only applications, with stainless steel studs and a silicone gel body, operating from -40°F to +392°F, feature a #6-32 thread and a recommended height of ~0.71 inches, with an optimum load range of 0.9 to 1.3 lb/leg and a resonance frequency of 13 to 11 Hz.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z64-THB |
| Product Name | #6-32 Stud, .9 - 1.3 lb./leg Optimum Load, Double Studded Silicone Gel Vibration Damper |
| Application | Vibration Isolation |