Stock Drive Products & Sterling Instrument - SDP/SI 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215BB2

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A10Z40-1215BB2 is a plate mount vibration isolator with a diamond-shaped base plate, 2.34 inches in length and 1.78 inches in diameter, featuring two mounting holes. It uses natural rubber for isolation and a steel base, rated for a maximum static load of 6 lbf and a minimum load of 6 lbf for 81% isolation at 1600 cpm, with deflection up to 0.20 inches. The part is part of the A10Z40 series designed for loads between 3 and 26 lbf.

Datasheet Summary
Powered by GS/AI

The A10Z40-1215BB2 is a plate mount vibration isolator with a diamond-shaped base plate, 2.34 inches in length and 1.78 inches in diameter, featuring two mounting holes. It uses natural rubber for isolation and a steel base, rated for a maximum static load of 6 lbf and a minimum load of 6 lbf for 81% isolation at 1600 cpm, with deflection up to 0.20 inches. The part is part of the A10Z40 series designed for loads between 3 and 26 lbf.

Suppliers

Company
Product
Description
Supplier Links
2.34
Hicksville, NY, United States
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1215BB2
2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1215BB2
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1215BB2
Product Name 2.34" Length, 1.78" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-316C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 57.00 lbs (25.85 kg)
View Details
The min. shear & compression loads for 81% isolation - A10Z 1-322B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.70 lbs (3.95 kg)
View Details
Solo Unitized Center Bolt Mount, 60lbs Nominal Load Rating, 0.01in. Nominal Deflection Rating, 0.75in. Diameter. Material: Natural Rubber. - A10Z42-1010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.55 inch (13.97 mm)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 40.00 lbs (18.14 kg)
Thickness 1.01 inch (25.78 mm)
View Details