Ring mount vibration isolator rated for 2.5 lbf static load with a dynamic spring rate of 63 lbf/in, featuring a #10-32 thread, 0.62 in. diameter, 0.58 in. height, 0.68 in. length, 1.93 in. width, and 0.34 in. hole diameter, constructed with steel fasteners and natural rubber isolators.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 8-122 |
| Product Name | Ring Mount Rated @ 2.5 Lbs with a Dynamic Spring Constant of 63 Lb/in |
| Application | Vibration Isolation |