Stock Drive Products & Sterling Instrument - SDP/SI 3" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1509D

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1509D is a bushing-style finger-flex mounting made of natural rubber for loads between 120 and 350 lbf, with a 60 Durometer hardness and a maximum load rating of 350 lbf. It provides 81% isolation at dynamic loads above 141 lbf at 1500 cycles per minute. The mounting features a 1-1/16 inch inner diameter and 3 inch outside diameter, with a height of 1-25/32 inches and five fingers on the outside. Deflection data is provided for static and dynamic applications, with safe static deflections below the specified X threshold.

Datasheet Summary
Powered by GS/AI

A10R 4-1509D is a bushing-style finger-flex mounting made of natural rubber for loads between 120 and 350 lbf, with a 60 Durometer hardness and a maximum load rating of 350 lbf. It provides 81% isolation at dynamic loads above 141 lbf at 1500 cycles per minute. The mounting features a 1-1/16 inch inner diameter and 3 inch outside diameter, with a height of 1-25/32 inches and five fingers on the outside. Deflection data is provided for static and dynamic applications, with safe static deflections below the specified X threshold.

Suppliers

Company
Product
Description
Supplier Links
3
Hicksville, NY, United States
3" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1509D
3" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1509D
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1509D
Product Name 3" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

5.25
Specs
Application Vibration Isolation
Load Capacity 560.00 lbs (253.97 kg)
Thickness 2.25 inch (57.15 mm)
View Details
Cylindrical Mount, 177.9N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300BM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 39.99 lbs (18.14 kg)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 6.00 lbs (2.72 kg)
View Details