The A10Z 7M1020BM is a conical bumper with a steel, zinc-plated fastener and natural rubber isolator, rated for a static load of 22.2 kgf and an occasional dynamic load of 45.4 kgf. It has an M8 thread and outer diameters of 25 mm and 38 mm, with a height of 32 mm. The part is designed for vibration isolation in applications requiring load capacity within this range.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 7M1020BM |
| Product Name | Natural Rubber Bumper Rated At 22.2 kgf(Static ) and 45.4 kgf (Ocassional Dynamic) |
| Application | Vibration Isolation |