Stock Drive Products & Sterling Instrument - SDP/SI 1.78" Square Base Plate with 4 Mounting Holes A10Z40-1215CC1

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1215CC1 is a plate mount vibration isolator with a 1.78-inch square steel base and four mounting holes, rated for a maximum static load of 12 lbf and recommended for loads between 3 and 26 lbf. It features a natural rubber isolator and has a maximum deflection of 0.26 inch at full load, with isolation effectiveness specified for forcing frequencies up to 4000 cycles per minute.

Datasheet Summary
Powered by GS/AI

A10Z40-1215CC1 is a plate mount vibration isolator with a 1.78-inch square steel base and four mounting holes, rated for a maximum static load of 12 lbf and recommended for loads between 3 and 26 lbf. It features a natural rubber isolator and has a maximum deflection of 0.26 inch at full load, with isolation effectiveness specified for forcing frequencies up to 4000 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
1.78
Hicksville, NY, United States
1.78" Square Base Plate with 4 Mounting Holes
A10Z40-1215CC1
1.78" Square Base Plate with 4 Mounting Holes A10Z40-1215CC1
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1215CC1
Product Name 1.78" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1000mm Length X 20mm Width X 2mm Thick Silicone Gel Tape With Good Chemical Resistance - A10Z62MGT4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 6.00 lbs (2.72 kg)
View Details
.591
Specs
Application Vibration Isolation
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-302C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 10.40 lbs (4.72 kg)
View Details