Stock Drive Products & Sterling Instrument - SDP/SI Conical Bumper, 49lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber. A10Z 7-1020B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Conical bumpers designed for vibration isolation with a 5/16-24 UNF thread and natural rubber isolators; A10Z 7-1020B has a static load rating of 49 lbf and an occasional load rating of 100 lbf, with a zinc-plated steel fastener and a diameter of 1-1/2 inches and height of 1-1/4 inches.

Datasheet Summary
Powered by GS/AI

Conical bumpers designed for vibration isolation with a 5/16-24 UNF thread and natural rubber isolators; A10Z 7-1020B has a static load rating of 49 lbf and an occasional load rating of 100 lbf, with a zinc-plated steel fastener and a diameter of 1-1/2 inches and height of 1-1/4 inches.

Suppliers

Company
Product
Description
Supplier Links
Conical Bumper, 49lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber. - A10Z 7-1020B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Conical Bumper, 49lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber.
A10Z 7-1020B
Conical Bumper, 49lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber. A10Z 7-1020B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 7-1020B
Product Name Conical Bumper, 49lbs Static Load, 5/16-24 UNF Thread Size. Material: Fastener- Steel, Brass Plated / Isolator- Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Leveling Base Mount, 100lbs Min. Load, 500lbs. Max Load, Material: Steel. - A10Z25-LM3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 500.00 lbs (226.76 kg)
View Details
39.4
Specs
Application Vibration Isolation
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 19.00 lbs (8.62 kg)
View Details
3mm Collar ID, 7mm Collar Length Vibration Damping Siliicone Gel Bushing - A10Z61MA2 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details