A10Z62MGC6 is a silicone gel chip measuring 20 mm in width, 20 mm in length, and 3 mm in thickness, designed for vibration isolation in narrow spaces. It features an adhesive agent on one side and operates within a temperature range of -40°C to +100°C. The chip offers high weather and chemical resistance.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z62MGC6 |
| Product Name | 20mm Width X 20mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance |
| Application | Vibration Isolation |