Stock Drive Products & Sterling Instrument - SDP/SI .813" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1501A

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1501A is a bushing-style finger-flex mount designed for vibration isolation under static loads of 4 to 12 lbf. It has a 13/16 inch outer diameter and an 8-finger design with out-of-phase configuration. The mount is constructed from rubber with a durometer hardness of 30 and provides minimum isolation at 4 lbf. Deflection data and natural frequency curves are provided for static and dynamic load calculations, with safe operating deflections below 0.16 inch. The part is rated for compression forcing frequencies up to 3300 cycles per minute.

Datasheet Summary
Powered by GS/AI

A10R 4-1501A is a bushing-style finger-flex mount designed for vibration isolation under static loads of 4 to 12 lbf. It has a 13/16 inch outer diameter and an 8-finger design with out-of-phase configuration. The mount is constructed from rubber with a durometer hardness of 30 and provides minimum isolation at 4 lbf. Deflection data and natural frequency curves are provided for static and dynamic load calculations, with safe operating deflections below 0.16 inch. The part is rated for compression forcing frequencies up to 3300 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
.813
Hicksville, NY, United States
.813" Outside Dia., Bushing Style Finger-Flex Mount
A10R 4-1501A
.813" Outside Dia., Bushing Style Finger-Flex Mount A10R 4-1501A
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1501A
Product Name .813" Outside Dia., Bushing Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.68
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 13.00 lbs (5.90 kg)
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-317C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details
Cylindrical Mount, 28.5N Max. Compression Load, 16N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M302BM410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 6.41 lbs (2.91 kg)
View Details