Cylindrical vibration isolator for compression loads up to 25.4 kgf and shear loads up to 14.5 kgf, with a steel fastener zinc-plated and natural rubber isolator. Mounting diameter is 32 mm, height is 36 mm, and the fastener is M8. Load-deflection data are provided for static and dynamic conditions, with isolation efficiency of 81% at specified forcing frequencies.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2M314AM08 |
| Product Name | Cylindrical Mount, 249.1N Max. Compression Load, 142.3N Max. Shear Load. Material: Body- Natural Rubber. |
| Application | Vibration Isolation |