Stock Drive Products & Sterling Instrument - SDP/SI 1.78" Square Base Plate with 4 Mounting Holes A10Z40-1215CK1

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1215CK1 is a plate mount vibration isolator with a 1.78-inch square steel base and four mounting holes, rated for a maximum static load of 14 lbf and designed to provide 81% isolation at loads above 2.2 lbf at 4000 cycles per minute. The isolator uses natural rubber and is mounted on a steel base. Its deflection under maximum load is 0.26 inch.

Datasheet Summary
Powered by GS/AI

A10Z40-1215CK1 is a plate mount vibration isolator with a 1.78-inch square steel base and four mounting holes, rated for a maximum static load of 14 lbf and designed to provide 81% isolation at loads above 2.2 lbf at 4000 cycles per minute. The isolator uses natural rubber and is mounted on a steel base. Its deflection under maximum load is 0.26 inch.

Suppliers

Company
Product
Description
Supplier Links
1.78
Hicksville, NY, United States
1.78" Square Base Plate with 4 Mounting Holes
A10Z40-1215CK1
1.78" Square Base Plate with 4 Mounting Holes A10Z40-1215CK1
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1215CK1
Product Name 1.78" Square Base Plate with 4 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2.98
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details
1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 20.00 lbs (9.07 kg)
Thickness 0.75 inch (19.05 mm)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM2U0652 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details
Cylindrical Mount, 702.8N Max. Compression Load, 253.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M312CM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 157.99 lbs (71.65 kg)
View Details