Stock Drive Products & Sterling Instrument - SDP/SI Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M300CM06

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads up to 36 kgf and shear loads up to 18 kgf, with a natural rubber isolator and zinc-plated steel fastener. The unthreaded stud portion does not exceed 1.59 mm in length. Load-deflection data indicate safe static deflections below the x-x line on the graphs, with dynamic performance specified at forcing frequencies from 850 to 3600 cycles per minute.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators for compression loads up to 36 kgf and shear loads up to 18 kgf, with a natural rubber isolator and zinc-plated steel fastener. The unthreaded stud portion does not exceed 1.59 mm in length. Load-deflection data indicate safe static deflections below the x-x line on the graphs, with dynamic performance specified at forcing frequencies from 850 to 3600 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300CM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber.
A10Z 2M300CM06
Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber. A10Z 2M300CM06
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2M300CM06
Product Name Cylindrical Mount, 266.9N Max. Compression Load, 151.2N Max. Shear Load. Material: Body- Natural Rubber.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Mount > Suitable for Shear & Compression Load - A10Z 2-306C - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
View Details
Cylindrical Mount, 329.2N Max. Compression Load, 164.6N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M305CM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 74.00 lbs (33.56 kg)
View Details
2.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 250.00 lbs (113.38 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 30.00 lbs (13.61 kg)
Thickness 1.00 inch (25.40 mm)
View Details