Cylindrical compression mount designed for loads between 37 and 86 lbf, with a steel, zinc-plated fastener and natural rubber isolator. The A10Z 2-319D variant supports a maximum compression load of 86 lbf and provides 81% vibration isolation at minimum loads of 80.0 lbf at 700 cycles per minute, decreasing to 21.0 lbf at 3000 cycles per minute. It features a 5/16-18 UNC tapped hole with a minimum depth of 0.20 inch. Not recommended for static shear loads.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z 2-319D |
| Product Name | Cylinderical mount > Not recommended for static shear loads |
| Application | Vibration Isolation |