Stock Drive Products & Sterling Instrument - SDP/SI 1.375" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1504B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1504B is a ring-style finger-flex mount made of natural rubber with a 1-3/8 inch outside diameter, designed for vibration isolation under loads of 19 lbf minimum. It has a 40 Durometer hardness and provides 81% isolation at 19 lbf dynamic load. The mount features 12 fingers on each side arranged out of phase, with a deflection range up to 0.20 inches for dynamic applications. Compression force and natural frequency data are provided for operating frequencies from 2000 to 3000 cycles per minute.

Datasheet Summary
Powered by GS/AI

A10R 4-1504B is a ring-style finger-flex mount made of natural rubber with a 1-3/8 inch outside diameter, designed for vibration isolation under loads of 19 lbf minimum. It has a 40 Durometer hardness and provides 81% isolation at 19 lbf dynamic load. The mount features 12 fingers on each side arranged out of phase, with a deflection range up to 0.20 inches for dynamic applications. Compression force and natural frequency data are provided for operating frequencies from 2000 to 3000 cycles per minute.

Suppliers

Company
Product
Description
Supplier Links
1.375
Hicksville, NY, United States
1.375" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1504B
1.375" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1504B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1504B
Product Name 1.375" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1000mm Length X 20mm Width X 2mm Thick Silicone Gel Tape With Good Chemical Resistance - A10Z62MGT4 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-311B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 74.00 lbs (33.56 kg)
View Details
5.25
Specs
Application Vibration Isolation
Load Capacity 560.00 lbs (253.97 kg)
Thickness 2.25 inch (57.15 mm)
View Details
.813
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 12.00 lbs (5.44 kg)
View Details