Stock Drive Products & Sterling Instrument - SDP/SI The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-312B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators designed for compression and shear loads, featuring a steel fastener with zinc plating and a natural rubber isolate. The A10Z 2-312B variant has a compression load rating of 118 lbf and a shear load rating of 46 lbf, with minimum loads for 81% isolation at various forcing frequencies: 106.0 lbf (compression, 2000 CPM) and 38.0 lbf (shear, 1100 CPM). It supports deflections up to 0.07 in. under static loads and has a threaded mounting hole with 5/16-18 UNC standard. Physical dimensions include a diameter of 1-3/8 in. and an overall height of 0.18 in.

Datasheet Summary
Powered by GS/AI

Cylindrical vibration isolators designed for compression and shear loads, featuring a steel fastener with zinc plating and a natural rubber isolate. The A10Z 2-312B variant has a compression load rating of 118 lbf and a shear load rating of 46 lbf, with minimum loads for 81% isolation at various forcing frequencies: 106.0 lbf (compression, 2000 CPM) and 38.0 lbf (shear, 1100 CPM). It supports deflections up to 0.07 in. under static loads and has a threaded mounting hole with 5/16-18 UNC standard. Physical dimensions include a diameter of 1-3/8 in. and an overall height of 0.18 in.

Suppliers

Company
Product
Description
Supplier Links
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-312B - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
A10Z 2-312B
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. A10Z 2-312B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z 2-312B
Product Name The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute.
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Ring Mount Rated @ 2.0 Lbs with a Dynamic Spring Constant of 155 Lb/in - A10Z 8-111 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 2.00 lbs (0.91 kg)
View Details
1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 65.00 lbs (29.48 kg)
View Details
1000mm Length X 20mm Width X 3mm Thick Silicone Gel Tape With Good Chemical Resistance - A10Z62MGT6 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
Cylindrical Mount, 351.4N Max. Compression Load, 177.9N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300DM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 78.99 lbs (35.83 kg)
View Details