Stock Drive Products & Sterling Instrument - SDP/SI 1.906" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1506C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1506C is a ring-style finger-flex mount designed for loads between 35 and 80 lbf, featuring natural rubber construction and 12 fingers on each side with an outside diameter of 1-29/32 inches. It has a Durometer hardness of 50 and provides minimum isolation loads of 65 lbf at 1500 cpm, 40 lbf at 1750 cpm, 31 lbf at 2000 cpm, 24 lbf at 2250 cpm, 20 lbf at 2500 cpm, and 13 lbf above 2500 cpm. The mount is rated for static and dynamic load deflections, with safety limits indicated for deflections below 0.35 inches. The device is non-pressurized, non-electrical, and intended for vibration isolation in mechanical systems.

Datasheet Summary
Powered by GS/AI

A10R 4-1506C is a ring-style finger-flex mount designed for loads between 35 and 80 lbf, featuring natural rubber construction and 12 fingers on each side with an outside diameter of 1-29/32 inches. It has a Durometer hardness of 50 and provides minimum isolation loads of 65 lbf at 1500 cpm, 40 lbf at 1750 cpm, 31 lbf at 2000 cpm, 24 lbf at 2250 cpm, 20 lbf at 2500 cpm, and 13 lbf above 2500 cpm. The mount is rated for static and dynamic load deflections, with safety limits indicated for deflections below 0.35 inches. The device is non-pressurized, non-electrical, and intended for vibration isolation in mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
1.906
Hicksville, NY, United States
1.906" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1506C
1.906" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1506C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1506C
Product Name 1.906" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 27.00 lbs (12.24 kg)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MF3U2552 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 3.00 lbs (1.36 kg)
Thickness 0.63 inch (16.00 mm)
View Details
Cylindrical Mount, 178N Max. Compression Load, 84.5N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M305AM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 40.01 lbs (18.15 kg)
View Details