Stock Drive Products & Sterling Instrument - SDP/SI 1.172" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1502B

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1502B is a ring-style finger-flex mounting made of natural rubber, designed for vibration isolation under loads of 13 lbf with a durometer hardness of 40. It supports dynamic deflections up to 0.193 inch and is rated for isolation at frequencies up to 2750 cycles per minute. The mounting features ten fingers per side, arranged out of phase, with an outside diameter of 1-11/64 inch. Static load deflections below 0.193 inch are recommended for safe operation.

Datasheet Summary
Powered by GS/AI

A10R 4-1502B is a ring-style finger-flex mounting made of natural rubber, designed for vibration isolation under loads of 13 lbf with a durometer hardness of 40. It supports dynamic deflections up to 0.193 inch and is rated for isolation at frequencies up to 2750 cycles per minute. The mounting features ten fingers per side, arranged out of phase, with an outside diameter of 1-11/64 inch. Static load deflections below 0.193 inch are recommended for safe operation.

Suppliers

Company
Product
Description
Supplier Links
1.172
Hicksville, NY, United States
1.172" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1502B
1.172" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1502B
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1502B
Product Name 1.172" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

10mm Width X 10mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
1.172
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 18.00 lbs (8.16 kg)
View Details
2.98
Specs
Application Vibration Isolation
Load Capacity 45.00 lbs (20.41 kg)
Thickness 1.00 inch (25.40 mm)
View Details
Cylindrical Mount, 249.1N Max. Compression Load, 142.3N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M314AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 56.00 lbs (25.40 kg)
View Details