Urethane cylindrical mountings with steel, zinc-plated fasteners are designed for compression loads up to 50 lbf and shear loads up to 13 lbf, offering high damping, low resonance amplification, and resistance to abrasion, oils, chemicals, and ultraviolet radiation. The mountings feature urethane isolators in inch sizes with O.D. ranging from 0.280 in. to 1.000 in., lengths from 0.200 in. to 1.000 in., and thread sizes from #4-40 to 5/16-18. Static compression stiffness ranges from 25 lbf/in. to 860 lbf/in., with dynamic stiffness from 3 lbf/in. to 75 lbf/in. The operating temperature range is +32°F to +90°F for continuous use and up to +120°F intermittently, with a subset of models rated to +55°F to +105°F continuous and +225°F intermittent. Shear load data does not apply to Male-Blank or Female-Blank styles.
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.
Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | A10Z60-MF3U2552 |
| Product Name | Urethane Cylindrical vibration Mount with steel zinc plated fastener |
| Application | Vibration Isolation |