Stock Drive Products & Sterling Instrument - SDP/SI 1.375" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1504C

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10R 4-1504C is a ring-style finger-flex mounting for vibration isolation, designed for loads between 14 and 37 lbf. It features 12 fingers on each side, arranged out of phase, with an outer diameter of 1-3/8 inches and a hardness of 50 Durometer. The mounting provides 81% isolation at a minimum dynamic load of 27 lbf at 2000 cycles per minute and 25 lbf at 2250 cycles per minute. Maximum static deflection is 0.16 inches. The component is constructed of natural rubber.

Datasheet Summary
Powered by GS/AI

A10R 4-1504C is a ring-style finger-flex mounting for vibration isolation, designed for loads between 14 and 37 lbf. It features 12 fingers on each side, arranged out of phase, with an outer diameter of 1-3/8 inches and a hardness of 50 Durometer. The mounting provides 81% isolation at a minimum dynamic load of 27 lbf at 2000 cycles per minute and 25 lbf at 2250 cycles per minute. Maximum static deflection is 0.16 inches. The component is constructed of natural rubber.

Suppliers

Company
Product
Description
Supplier Links
1.375
Hicksville, NY, United States
1.375" Outside Dia., Ring Style Finger-Flex Mount
A10R 4-1504C
1.375" Outside Dia., Ring Style Finger-Flex Mount A10R 4-1504C
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10R 4-1504C
Product Name 1.375" Outside Dia., Ring Style Finger-Flex Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

1.906
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Bushing Mount
Load Capacity 35.00 lbs (15.87 kg)
View Details
3mm Collar ID, 7mm Collar Length Vibration Damping Siliicone Gel Bushing - A10Z61MA1 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details
39.4
Specs
Application Vibration Isolation
View Details
1.68
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
Thickness 0.75 inch (19.05 mm)
View Details