Stock Drive Products & Sterling Instrument - SDP/SI 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210B4

Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Description
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A10Z40-1210B4 is a plate mount vibration isolator with a diamond-shaped base plate, 1.68 inches in length and 1.25 inches in diameter, designed for static loads between 8 and 20 lbf. The isolator uses natural rubber with a steel base and features two mounting holes with a diameter of 0.165 inches. It provides 81% vibration isolation at a minimum load of 4 lbf and a forcing frequency of 1900 cycles per minute. The maximum recommended static deflection is 0.17 inches.

Datasheet Summary
Powered by GS/AI

A10Z40-1210B4 is a plate mount vibration isolator with a diamond-shaped base plate, 1.68 inches in length and 1.25 inches in diameter, designed for static loads between 8 and 20 lbf. The isolator uses natural rubber with a steel base and features two mounting holes with a diameter of 0.165 inches. It provides 81% vibration isolation at a minimum load of 4 lbf and a forcing frequency of 1900 cycles per minute. The maximum recommended static deflection is 0.17 inches.

Suppliers

Company
Product
Description
Supplier Links
1.68
Hicksville, NY, United States
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
A10Z40-1210B4
1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes A10Z40-1210B4
Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances. Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Vibration isolators, vibration isolation mounts, and shock isolators all refer to anti-vibration mounts. Largely used in the HVAC industry, they are also used in everyday items such as computers, printers, fans, and home appliances.

Vibration can cause machines to malfunction by shaking sensitive equipment, causing screws and nuts to loosen or even "back out”. Vibration causes damage from friction to surrounding areas and noise pollution throughout factories. Vibration can typically be controlled but not necessarily eliminated. Anti-vibration mounts are a cost-effective way to avoid damage and malfunction due to excessive vibration.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Vibration Isolators and Machine Mounts
Product Number A10Z40-1210B4
Product Name 1.68" Length, 1.25" Dia. Diamond Shape Base Plate with 2 Mounting Holes
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-316C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 57.00 lbs (25.85 kg)
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM2U0852 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 8.00 lbs (3.63 kg)
View Details
Cylindrical Mount, 146.8N Max. Compression Load, 80.1N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M300AM06 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 33.00 lbs (14.97 kg)
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Type Universal Mount
Load Capacity 19.00 lbs (8.62 kg)
View Details