Stock Drive Products & Sterling Instrument - SDP/SI 0.1877" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin A 9Y31-0620

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0620 is a hardened 416 stainless steel dowel pin with a diameter of 0.1877 inches and a length of 0.625 inches, designed for precise alignment and joining in mechanical assemblies. It features a clear passivated finish and meets the MS16555R specification, with a hardness of Rc 36-42. The pin has chamfered or rounded ends as an SDP option and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Y31-0620 is a hardened 416 stainless steel dowel pin with a diameter of 0.1877 inches and a length of 0.625 inches, designed for precise alignment and joining in mechanical assemblies. It features a clear passivated finish and meets the MS16555R specification, with a hardness of Rc 36-42. The pin has chamfered or rounded ends as an SDP option and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.1877
Hicksville, NY, United States
0.1877" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin
A 9Y31-0620
0.1877" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin A 9Y31-0620
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0620
Product Name 0.1877" Dia. X 0.625" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1877 inch (4.77 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Hitch Pin, 0.093in. Diameter, 0.109375in. Drill Hole Size, 2.3125in. Long, Material- Spring Wire,Oil-Tempered, Finish- Plated. - A 9Q34-07 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Hitch
Nominal Diameter 0.0930 inch (2.36 mm)
Length 2.31 inch (58.74 mm)
View Details
0.1564
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1564 inch (3.97 mm)
Length 1.25 inch (31.75 mm)
View Details
3mm Dia. BY 36mm Long Steel Dowel Pin - MD6325MQ0030X036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1181 inch (3 mm)
Length 1.42 inch (36 mm)
Material HardenedSteel
View Details
2.5mm Dia. BY 16mm Long Steel Dowel Pin - MD6325MQ0025X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.6299 inch (16 mm)
Material HardenedSteel
View Details