Stock Drive Products & Sterling Instrument - SDP/SI 0.1252" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin A 9Y31-0416

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y31-0416 is a hardened Type 416 stainless steel dowel pin with a diameter of 0.1252 inches and a length of 0.500 inches, designed for precision alignment and fastening applications. The pin features clear passivation and a hardness of Rc 36-42. It is priced per 100 pieces and has a tolerance of ±0.0001 inches on diameter and ±0.010 inches on length.

Datasheet Summary
Powered by GS/AI

A 9Y31-0416 is a hardened Type 416 stainless steel dowel pin with a diameter of 0.1252 inches and a length of 0.500 inches, designed for precision alignment and fastening applications. The pin features clear passivation and a hardness of Rc 36-42. It is priced per 100 pieces and has a tolerance of ±0.0001 inches on diameter and ±0.010 inches on length.

Suppliers

Company
Product
Description
Supplier Links
0.1252
Hicksville, NY, United States
0.1252" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin
A 9Y31-0416
0.1252" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin A 9Y31-0416
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y31-0416
Product Name 0.1252" Dia. X 0.5" Long 416 StainlessSteel Dowel Pin
Nominal Diameter 0.1252 inch (3.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.061/0.062 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.0610 inch (1.55 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.1875
Specs
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.2500 inch (6.35 mm)
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.7500 inch (19.05 mm)
View Details