Stock Drive Products & Sterling Instrument - SDP/SI 0.0312" Dia. X 0.562" Long 300 Stainless Steel Dowel Pin A 9X31-0118

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0118 is a precision dowel pin made of 300 series stainless steel with a diameter of 0.0312 inch and a length of 0.562 inch, featuring chamfered or rounded ends as an SDP option. The pin has a tolerance of +0.0002/-0.0000 on diameter and ±0.010 on length. It is sold in quantities of 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9X31-0118 is a precision dowel pin made of 300 series stainless steel with a diameter of 0.0312 inch and a length of 0.562 inch, featuring chamfered or rounded ends as an SDP option. The pin has a tolerance of +0.0002/-0.0000 on diameter and ±0.010 on length. It is sold in quantities of 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.0312
Hicksville, NY, United States
0.0312" Dia. X 0.562" Long 300 Stainless Steel Dowel Pin
A 9X31-0118
0.0312" Dia. X 0.562" Long 300 Stainless Steel Dowel Pin A 9X31-0118
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0118
Product Name 0.0312" Dia. X 0.562" Long 300 Stainless Steel Dowel Pin
Nominal Diameter 0.0312 inch (0.7925 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.8750 inch (22.22 mm)
View Details
4mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.0627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0627 inch (1.59 mm)
Length 0.7500 inch (19.05 mm)
Material HardenedSteel
View Details
0.0939
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details