Stock Drive Products & Sterling Instrument - SDP/SI 0.1250" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin A 9X31-0420

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9X31-0420 is a dowel pin made from 300 Series stainless steel, featuring a diameter of 0.1250 inches and a length of 0.625 inches. This dowel pin is clear passivated, which enhances its corrosion resistance. It is designed with chamfered ends to facilitate easier insertion into holes. The product is sold in quantities of 100 pieces, and other lengths and diameters are available upon special order. This dowel pin is suitable for applications requiring precise alignment and secure fastening in various mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The A 9X31-0420 is a dowel pin made from 300 Series stainless steel, featuring a diameter of 0.1250 inches and a length of 0.625 inches. This dowel pin is clear passivated, which enhances its corrosion resistance. It is designed with chamfered ends to facilitate easier insertion into holes. The product is sold in quantities of 100 pieces, and other lengths and diameters are available upon special order. This dowel pin is suitable for applications requiring precise alignment and secure fastening in various mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
0.1250
Hicksville, NY, United States
0.1250" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0420
0.1250" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin A 9X31-0420
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0420
Product Name 0.1250" Dia. X 0.625" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.38 inch (34.92 mm)
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5620 inch (14.27 mm)
Material HardenedSteel
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4380 inch (11.13 mm)
Material HardenedSteel
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5000 inch (12.7 mm)
View Details