A 9Y28-75 is a stainless steel (PH 15-7 Mo) internal retaining ring designed for a 0.750 inch housing diameter, with a free ring diameter of 0.831 inch, groove diameter of 0.796 inch, groove width of 0.039 inch, and ring thickness of 0.035 inch. It has a thrust strength of 9900 lbf and a groove thrust strength of 2400 lbf. The ring is oil-dipped and priced per 10 pieces. All dimensional tolerances and material properties align with the declared specifications.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Y28-75 |
| Product Name | Stainless Steel (PH15-7) Internal Ring for 0.75" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 9900 lbs (4490 kg) |
| Material | Stainless Steel; Stainless Steel (PH15-7) |