A 9Y28-37 is a stainless steel (PH 15-7 Mo) internal retaining ring designed for a 0.375-inch housing diameter, with a groove diameter of 0.397 inches, groove width of 0.029 inches, and ring thickness of 0.025 inches. It has a thrust strength of 3500 lbf and a maximum ring groove clearance of 580 lbf. The ring is oil-dipped and meets the specified tolerances for groove diameter and width as defined for the series.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Retaining Rings and Snap Rings |
| Product Number | A 9Y28-37 |
| Product Name | Stainless Steel (PH15-7) Internal Ring for 0.375" Housing Dia. |
| Ring Type | Internal |
| Ring Load | 3500 lbs (1587 kg) |
| Material | Stainless Steel; Stainless Steel (PH15-7) |