Stock Drive Products & Sterling Instrument - SDP/SI 0.25" Wide X 0.25" Height X 2.75" Long Carbon steel machine key A 9C39-0888

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9C39-0888 is a carbon steel square machine key with a width of 0.250 inch and a length of 2.75 inches, featuring a tolerance of +.000/-.002 inch on width and ±.01 inch on length, with a dry rust inhibitor finish.

Datasheet Summary
Powered by GS/AI

A 9C39-0888 is a carbon steel square machine key with a width of 0.250 inch and a length of 2.75 inches, featuring a tolerance of +.000/-.002 inch on width and ±.01 inch on length, with a dry rust inhibitor finish.

Suppliers

Company
Product
Description
Supplier Links
0.25
Hicksville, NY, United States
0.25" Wide X 0.25" Height X 2.75" Long Carbon steel machine key
A 9C39-0888
0.25" Wide X 0.25" Height X 2.75" Long Carbon steel machine key A 9C39-0888
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Machine Keys and Keystock
Product Number A 9C39-0888
Product Name 0.25" Wide X 0.25" Height X 2.75" Long Carbon steel machine key
Width 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10mm wide BY 8mm Height, 45mm Long Carbon steel machine key (per DIN 6885A) - A 9C39M100845 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Height 0.3150 inch (8 mm)
Length 1.77 inch (45 mm)
View Details
3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock - A 9X40-0612 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key Stock
Width 0.1875 inch (4.76 mm)
Height 0.1875 inch (4.76 mm)
View Details
3mm Wide, 13mm O.D., Carbon steel Woodruff key (DIN 6888) - A 9C49M03013 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Width 0.1181 inch (3 mm)
Height 0.1969 inch (5 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
End Type Round
Height 0.1715 inch (4.36 mm)
View Details