Stock Drive Products & Sterling Instrument - SDP/SI 0.1250" Dia. X 0.875" Long 300 Series Stainless Steel Dowel Pin A 9X31-0428

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X31-0428 is a 0.1250 inch diameter by 0.875 inch long precision dowel pin made from 300 series stainless steel with clear passivation, featuring chamfered or rounded ends as an SDP option. The part is priced per 100 pieces and has a diameter tolerance of +0.0002 / -0.0000 inch and a length tolerance of ±0.010 inch.

Datasheet Summary
Powered by GS/AI

A 9X31-0428 is a 0.1250 inch diameter by 0.875 inch long precision dowel pin made from 300 series stainless steel with clear passivation, featuring chamfered or rounded ends as an SDP option. The part is priced per 100 pieces and has a diameter tolerance of +0.0002 / -0.0000 inch and a length tolerance of ±0.010 inch.

Suppliers

Company
Product
Description
Supplier Links
0.1250
Hicksville, NY, United States
0.1250" Dia. X 0.875" Long 300 Series Stainless Steel Dowel Pin
A 9X31-0428
0.1250" Dia. X 0.875" Long 300 Series Stainless Steel Dowel Pin A 9X31-0428
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9X31-0428
Product Name 0.1250" Dia. X 0.875" Long 300 Series Stainless Steel Dowel Pin
Nominal Diameter 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0050X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1969 inch (5 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.1880 inch (4.78 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.8750 inch (22.22 mm)
View Details