Stock Drive Products & Sterling Instrument - SDP/SI 0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0436

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9Q36-0436 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish and an oiled surface. It has an expanded diameter of 0.131 to 0.138 inch and a length of 1.125 inches, with a drill size range of 0.124 to 0.129 inch. The pin features a 5° to 15° chamfer and is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

The A 9Q36-0436 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish and an oiled surface. It has an expanded diameter of 0.131 to 0.138 inch and a length of 1.125 inches, with a drill size range of 0.124 to 0.129 inch. The pin features a 5° to 15° chamfer and is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.131
Hicksville, NY, United States
0.131" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0436
0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0436
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0436
Product Name 0.131" Expanded Diameter, Carbon Steel Spirol Pin
Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3120 inch (7.92 mm)
Material HardenedSteel
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.12 inch (28.57 mm)
Material HardenedSteel
View Details
0.141
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1410 inch (3.58 mm)
Length 1 inch (25.4 mm)
View Details
0.109
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1090 inch (2.77 mm)
Length 0.9380 inch (23.83 mm)
View Details