Stock Drive Products & Sterling Instrument - SDP/SI 0.123/0.125 Pin Diameter, 1.25 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0440

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel groove pins with a parallel groove design and zinc plating are designed for secure fastening in mechanical assemblies. The A 9C37-0440 variant has a pin diameter of 0.123 to 0.125 inches and a length of 1.250 inches, with a chamfer of 0.016 inch. The expanded diameter ranges from 0.132 to 0.136 inches, and the groove extends half the pin length. The pin features a 35°±0.5° taper angle.

Datasheet Summary
Powered by GS/AI

Carbon steel groove pins with a parallel groove design and zinc plating are designed for secure fastening in mechanical assemblies. The A 9C37-0440 variant has a pin diameter of 0.123 to 0.125 inches and a length of 1.250 inches, with a chamfer of 0.016 inch. The expanded diameter ranges from 0.132 to 0.136 inches, and the groove extends half the pin length. The pin features a 35°±0.5° taper angle.

Suppliers

Company
Product
Description
Supplier Links
0.123/0.125 Pin Diameter, 1.25 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0440 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.123/0.125 Pin Diameter, 1.25 Long, Steel (Zinc Plated) Grooved Pin
A 9C37-0440
0.123/0.125 Pin Diameter, 1.25 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0440
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C37-0440
Product Name 0.123/0.125 Pin Diameter, 1.25 Long, Steel (Zinc Plated) Grooved Pin
Pin Type Groove
Unlock Full Specs
to access all available technical data

Similar Products

0.0312
Specs
Nominal Diameter 0.0312 inch (0.7925 mm)
Length 0.7500 inch (19.05 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2500 inch (6.35 mm)
Length 0.8750 inch (22.22 mm)
View Details
1.5mm Dia. BY 32mm Long Steel Dowel Pin - MD6325MQ0015X032 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0591 inch (1.5 mm)
Length 1.26 inch (32 mm)
Material HardenedSteel
View Details
4mm Dia. BY 10mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.3937 inch (10 mm)
Material Stainless
View Details