Socket head shoulder screws made of 303 stainless steel, with an M8 x 1.25 thread, 10 mm shoulder diameter, and 12 mm shoulder length, feature 45° chamfers on both ends and a head diameter of 14 mm and overall length of 12 mm.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9X25M0812 |
| Product Name | M8 x 1.25 Thread, 10mm Shoulder Dia., 12mm Shoulder length, Stainless Steel |
| Screw Type | Shoulder Screw |