Stock Drive Products & Sterling Instrument - SDP/SI Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Stainless Steel AB3401-XP150X006

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB3401-XP150X006 is a wave spring washer designed for use with a #0 screw, made from stainless steel, with an inside diameter of 0.075 inch, an outside diameter of 0.150 inch, a thickness of 0.006 inch, and a height of 0.017 inch.

Datasheet Summary
Powered by GS/AI

The AB3401-XP150X006 is a wave spring washer designed for use with a #0 screw, made from stainless steel, with an inside diameter of 0.075 inch, an outside diameter of 0.150 inch, a thickness of 0.006 inch, and a height of 0.017 inch.

Suppliers

Company
Product
Description
Supplier Links
Wave Spring Washer, 0.075
Hicksville, NY, United States
Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Stainless Steel
AB3401-XP150X006
Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Stainless Steel AB3401-XP150X006
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number AB3401-XP150X006
Product Name Wave Spring Washer, 0.075" Inside Diameter,0.15" Outside Diameter, Size #0 Screw Material :Stainless Steel
Washer Type Wave
Unlock Full Specs
to access all available technical data

Similar Products

Wave Spring Washer, 0.406
Specs
Washer Type Wave
Material StainlessSteel; Stainless Steel
Inside Diameter 0.406 inch (10.312 mm)
View Details
7 mm Bore, General Purpose G300® Polymer Thrust Washers - S99GGTM071305 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material G300® Polymer
Inside Diameter 0.000 inch (0.000 mm)
Outside Diameter 0.512 inch (13.000 mm)
View Details
38 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM386215 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.441 inch (62.000 mm)
View Details
Countersunk Finishing Washer, #10 Screw Size, 0.191in. Inside Diameter, 0.58in. Outside Diameter, 0.152in. Thick. Material - Nylon (Zytel 101). - A 9M69-1815 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Inside Diameter 0.191 inch (4.851 mm)
Outside Diameter 0.580 inch (14.732 mm)
Number Size No. 10
View Details