Stock Drive Products & Sterling Instrument - SDP/SI M5 X 0.8 Thread, 10mm Head Dia, 30mm Shoulder Length, 303 Stainless Steel A 9X15M0530

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9X15M0530 is a slotted head shoulder screw made of 303 stainless steel, with a metric thread size of M5 x 0.8, a head diameter of 10 mm, and a shoulder length of 30 mm.

Datasheet Summary
Powered by GS/AI

A 9X15M0530 is a slotted head shoulder screw made of 303 stainless steel, with a metric thread size of M5 x 0.8, a head diameter of 10 mm, and a shoulder length of 30 mm.

Suppliers

Company
Product
Description
Supplier Links
M5 X 0.8 Thread, 10mm Head Dia, 30mm Shoulder Length, 303 Stainless Steel - A 9X15M0530 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
M5 X 0.8 Thread, 10mm Head Dia, 30mm Shoulder Length, 303 Stainless Steel
A 9X15M0530
M5 X 0.8 Thread, 10mm Head Dia, 30mm Shoulder Length, 303 Stainless Steel A 9X15M0530
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Screws
Product Number A 9X15M0530
Product Name M5 X 0.8 Thread, 10mm Head Dia, 30mm Shoulder Length, 303 Stainless Steel
Screw Type Shoulder Screw
Unlock Full Specs
to access all available technical data

Similar Products

M10 X 1.5 Thread, 12mm Shoulder Dia., 50mm Shoulder length, Carbon Steel Socket head Shoulder Screw - A 9C25ML1050 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
1/4-20 Flat Head Machine Screw, 1
Specs
Screw Type Machine Screw
Head Type Flat Head; Other; Flat
Standard Drives Slotted
View Details
1/2-13 Knurl head thumb screw.,2.203
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Head Type Other; Nylon Knurl
Material Plastic; Nylon
View Details
1/4-20 UNC-3A, 0.3115
Specs
Screw Type Shoulder Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details