The A 9B41-A0632B is a #6-32 brass knurled thumb screw with nickel plate finish, measuring 13/32 inch in head height, 7/16 inch in body length, 23/32 inch in overall length, and 3/8 inch in body diameter.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 9B41-A0632B |
| Product Name | #6-32 Knurl head thumb screw.,0.71875" length, Brass With Nickel plate |
| Screw Type | Thumb Screw |
| Head Type | Other; Diamond Knurl |
| Material | Brass |