Shallow head shoulder screws in the A 7Y 5MCF series are made of 303 stainless steel and feature a slotted head, 45° chamfered ends, and a shoulder design for precise positioning. The A 7Y 5MCF2 variant has a metric thread of M3 x 0.5, a head diameter of 6 mm, a shoulder length of 3.75 mm, and an overall length of 13.5 mm, with a tolerance of -0.025 mm on the shoulder length.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Screws |
| Product Number | A 7Y 5MCF2 |
| Product Name | M3 X 0.5 Thread, 6mm Head Dia, 3.75mm Shoulder Length, 303 Stainless Steel |
| Screw Type | Shoulder Screw |