Stock Drive Products & Sterling Instrument - SDP/SI 0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0432

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A 9Q36-0432 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish, featuring a 0.131 to 0.138 inch expanded diameter and a 1.000 inch length. It is designed for use in applications requiring a solid, retained fastener and is priced per 100 pieces. The pin has a 5° to 15° chamfer and comes with an oiled finish.

Datasheet Summary
Powered by GS/AI

The A 9Q36-0432 is a medium-duty spirol pin made of carbon steel with a hardened Rc 46-53 finish, featuring a 0.131 to 0.138 inch expanded diameter and a 1.000 inch length. It is designed for use in applications requiring a solid, retained fastener and is priced per 100 pieces. The pin has a 5° to 15° chamfer and comes with an oiled finish.

Suppliers

Company
Product
Description
Supplier Links
0.131
Hicksville, NY, United States
0.131" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0432
0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0432
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0432
Product Name 0.131" Expanded Diameter, Carbon Steel Spirol Pin
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5MM Nominal Dia. Steel, 22MM Long Roll Pin - MD1481MQB025X022 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.8661 inch (22 mm)
View Details
2MM Nominal Dia. Stainless Steel, 8MM Long Roll Pin - MD1481MXO020X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0787 inch (2 mm)
Length 0.3150 inch (8 mm)
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.3750 inch (9.52 mm)
View Details
0.1877
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1877 inch (4.77 mm)
Length 0.5000 inch (12.7 mm)
Material HardenedSteel
View Details