Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Nominal Dia. 420 Stainless Steel, 1.125" Long Roll Pin A 9Y35-0436

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0436 is a 420 stainless steel roll pin with a nominal diameter of 1/8 inch and a length of 1.125 inches, featuring chamfered ends and a wall thickness between 0.125 and 0.129 inch. The part is priced per 100 pieces and conforms to the dimensional tolerances specified for lengths between 1.125 and 1.500 inches, which are ±0.020 inch. Recommended hole diameters for installation range from 0.131 to 0.135 inch.

Datasheet Summary
Powered by GS/AI

A 9Y35-0436 is a 420 stainless steel roll pin with a nominal diameter of 1/8 inch and a length of 1.125 inches, featuring chamfered ends and a wall thickness between 0.125 and 0.129 inch. The part is priced per 100 pieces and conforms to the dimensional tolerances specified for lengths between 1.125 and 1.500 inches, which are ±0.020 inch. Recommended hole diameters for installation range from 0.131 to 0.135 inch.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Nominal Dia. 420 Stainless Steel, 1.125" Long Roll Pin
A 9Y35-0436
0.125" Nominal Dia. 420 Stainless Steel, 1.125" Long Roll Pin A 9Y35-0436
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0436
Product Name 0.125" Nominal Dia. 420 Stainless Steel, 1.125" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.6250 inch (15.87 mm)
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 1.75 inch (44.45 mm)
Material HardenedSteel
View Details
4mm Dia. BY 40mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 1.57 inch (40 mm)
Material Stainless
View Details
0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.25 inch (31.75 mm)
Material HardenedSteel
View Details