Stock Drive Products & Sterling Instrument - SDP/SI 0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0420

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Q36-0420 is a medium-duty Spirol pin made of hardened carbon steel with an oil finish, featuring an expanded diameter between 0.131 and 0.138 inches and a length of 0.625 inches, designed for mechanical fastening applications. The pin has a drill size range of 0.124 to 0.129 inches and includes a 5° to 15° chamfer. It is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

A 9Q36-0420 is a medium-duty Spirol pin made of hardened carbon steel with an oil finish, featuring an expanded diameter between 0.131 and 0.138 inches and a length of 0.625 inches, designed for mechanical fastening applications. The pin has a drill size range of 0.124 to 0.129 inches and includes a 5° to 15° chamfer. It is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.131
Hicksville, NY, United States
0.131" Expanded Diameter, Carbon Steel Spirol Pin
A 9Q36-0420
0.131" Expanded Diameter, Carbon Steel Spirol Pin A 9Q36-0420
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Q36-0420
Product Name 0.131" Expanded Diameter, Carbon Steel Spirol Pin
Length 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.5mm Dia. BY 12mm Long 304 Stainless Steel Dowel Pin - MD0007MX0025X012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.4724 inch (12 mm)
Material Stainless
View Details
0.1250
Specs
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.0940 inch (2.39 mm)
View Details
2.5MM Nominal Dia. Stainless Steel, 16MM Long Roll Pin - MD1481MXO025X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.6299 inch (16 mm)
View Details
6mm Dia. BY 16mm Long 304 Stainless Steel Dowel Pin - MD0007MX0060X016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2362 inch (6 mm)
Length 0.6299 inch (16 mm)
Material Stainless
View Details