Stock Drive Products & Sterling Instrument - SDP/SI 0.0625" Nominal Dia. 420 Stainless Steel, 0.438" Long Roll Pin A 9Y35-0214

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 9Y35-0214 is a 420 stainless steel roll pin with a nominal diameter of 1/16 inch and a length of 0.438 inch. The pin features chamfered ends and a wall thickness between 0.062 and 0.065 inch. Length tolerance for this size is ±0.015 inch. The material hardness ranges from Rc 43 to 52.

Datasheet Summary
Powered by GS/AI

A 9Y35-0214 is a 420 stainless steel roll pin with a nominal diameter of 1/16 inch and a length of 0.438 inch. The pin features chamfered ends and a wall thickness between 0.062 and 0.065 inch. Length tolerance for this size is ±0.015 inch. The material hardness ranges from Rc 43 to 52.

Suppliers

Company
Product
Description
Supplier Links
0.0625
Hicksville, NY, United States
0.0625" Nominal Dia. 420 Stainless Steel, 0.438" Long Roll Pin
A 9Y35-0214
0.0625" Nominal Dia. 420 Stainless Steel, 0.438" Long Roll Pin A 9Y35-0214
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9Y35-0214
Product Name 0.0625" Nominal Dia. 420 Stainless Steel, 0.438" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.0940 inch (2.39 mm)
View Details
0.0937
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 1.5 inch (38.1 mm)
View Details
4mm Dia. BY 20mm Long 304 Stainless Steel Dowel Pin - MD0007MX0040X020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.7874 inch (20 mm)
Material Stainless
View Details
0.041
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4375 inch (11.11 mm)
Material Stainless
View Details