A 9C37-0232 is a carbon steel, zinc-plated parallel groove pin with a nominal diameter of 0.061 to 0.062 inch and a length of 1.000 inch, featuring three parallel grooves extending half its length. The pin has a minimum expanded diameter of 0.067 inch and a maximum of 0.069 inch, with a chamfer of 1/32 inch. The pin design includes a 35° ± 0.5° taper. It is priced per 1000 pieces and is intended for mechanical fastening applications requiring controlled expansion and retention.
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.
Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.
Download Reference Tables to help with selection:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | A 9C37-0232 |
| Product Name | 0.061/0.062 Pin Diameter, 1 Long, Steel (Zinc Plated) Grooved Pin |
| Pin Type | Groove |